Vishay Intertechnology, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards SIC461EVB

Description
SIC461 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
SIC461 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - SIC461EVB-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
SIC461EVB-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards SIC461EVB-ND
SIC461 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

SIC461 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284145-SIC461EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284145-SIC461EVB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284145-SIC461EVB
Win Source Part Number: 1284145-SIC461EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Current - Output: 10A Voltage - Input: 4.5V ~ 60V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: SIC461 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Vishay Siliconix Base Product Number: SIC461

Win Source Part Number: 1284145-SIC461EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Current - Output: 10A
Voltage - Input: 4.5V ~ 60V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: SIC461
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Vishay Siliconix
Base Product Number: SIC461

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
SIC461EVB
Power Management IC Development Tools SIC461EVB
Power Management IC Development Tools Evaluation Board For SIC461ED

Power Management IC Development Tools Evaluation Board For SIC461ED

Buy Now Datasheet
Eval Board, Synchronous Buck Regulator; Silicon Manufacturer Vishay - 78AC6491 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Synchronous Buck Regulator; Silicon Manufacturer Vishay
78AC6491
Eval Board, Synchronous Buck Regulator; Silicon Manufacturer Vishay 78AC6491
EVAL BOARD, SYNCHRONOUS BUCK REGULATOR; Silicon Manufacturer:Vishay; Silicon Core Number:SiC461; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Regulator; Kit Contents:Eval Board RoHS Compliant: Yes

EVAL BOARD, SYNCHRONOUS BUCK REGULATOR; Silicon Manufacturer:Vishay; Silicon Core Number:SiC461; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Regulator; Kit Contents:Eval Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SIC461EVB-ND 1284145-SIC461EVB SIC461EVB 78AC6491
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools Eval Board, Synchronous Buck Regulator; Silicon Manufacturer Vishay
Supported System Power; DC/DC, Step Down Synchronous Buck Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,CY2-283+,DQ1225,50 OHM - TB-973-CY2283C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2739967 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Ethernet
Ports Ethernet; Wireless
View Details