Win Source Part Number: 1372149-SIC453ED-T1-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Series: microBUCK®
Package: Tape & Reel
Product Status: Active
Package / Case: 34-PowerWFQFN
Supplier Device Package: PowerPAK® MLP34-57
Base Product Number: SIC453
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 0.3V
Voltage - Output (Max): 12V
Current - Output: 15A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Frequency - Switching: 300kHz ~ 1.5MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Adjustable 0.3V 1 Output 15A 34-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.3V 1 Output 15A 34-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.3V 1 Output 15A 34-PowerWFQFN
4.5 V TO 20 V INPUT, 15 A, 25 A,
Buck Switching Regulator IC Positive Adjustable 0.3V 1 Output 15A 34-PowerWFQFN
IC REG BUCK ADJ 15A POWERPAK
4.5 V TO 20 V INPUT, 15 A, 25 A,
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1372149-SIC453ED-T1-GE3 | 742-SIC453ED-T1-GE3TR-ND | SIC453ED-T1-GE3 | SIC453ED-T1-GE3 | SIC453ED-T1-GE3 | SIC453ED-T1-GE3 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel | Other; 34-PowerWFQFN | Other; 34-PowerWFQFN | Other; 34-PowerWFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 300 to 1500 kHz | 300 to 1500 kHz | 300 kHz | 300 to 1500 kHz | 300 to 1500 kHz | 300 to 1500 kHz |