Buck Switching Regulator IC Positive Adjustable 0.3V 1 Output 25A 34-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.3V 1 Output 25A 34-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.3V 1 Output 25A 34-PowerWFQFN
Win Source Part Number: 1016238-SIC451ED-T1-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: microBUCK®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 25A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 1.5MHz
Voltage - Output (Max): 12V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 0.3V
Synchronous Rectifier: Yes
Package / Case: 34-PowerWFQFN
Supplier Device Package: PowerPAK® MLP34-57
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: 742-SIC451ED-T1-GE3D
Base Product Number: SIC451
MICROBUCK DC/DC CONVERTER 25 A
Switching Voltage Regulators microBUCK 4.5-20V; 25A
IC REG BUCK ADJ 25A POWERPAK
Buck Switching Regulator IC Positive Adjustable 0.3V 1 Output 25A 34-PowerWFQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 742-SIC451ED-T1-GE3CT-ND | 1016238-SIC451ED-T1-GE3 | SIC451ED-T1-GE3 | SIC451ED-T1-GE3 | SIC451ED-T1-GE3 | SIC451ED-T1-GE3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 34-PowerWFQFN | Other; Tape & Reel | Other; 34-PowerWFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.3000 to 12 volts | 0.3000 volts | 0.3000 to 12 volts |