Vishay Precision Group Dc/dc Conv, Sync Buck, Powerpak Mlp57-34; Topology Vishay SIC451ED-T1-GE3

Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP57-34; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; No. of Pins:34Pins; Output Current:25A; Output Voltage Min:300mV; Output VoltageRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP57-34; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; No. of Pins:34Pins; Output Current:25A; Output Voltage Min:300mV; Output VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, Powerpak Mlp57-34; Topology Vishay - 23AH3582 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, Powerpak Mlp57-34; Topology Vishay
23AH3582
Dc/dc Conv, Sync Buck, Powerpak Mlp57-34; Topology Vishay 23AH3582
DC/DC CONV, SYNC BUCK, POWERPAK MLP57-34; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; No. of Pins:34Pins; Output Current:25A; Output Voltage Min:300mV; Output VoltageRoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, POWERPAK MLP57-34; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; No. of Pins:34Pins; Output Current:25A; Output Voltage Min:300mV; Output VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 23AH3582
Product Name Dc/dc Conv, Sync Buck, Powerpak Mlp57-34; Topology Vishay
Input Voltage 4.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details