Buck Switching Regulator IC Positive Adjustable 0.3V 1 Output 40A 34-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.3V 1 Output 40A 34-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.3V 1 Output 40A 34-PowerWFQFN
4.5 V TO 20 V INPUT, 15 A, 25 A,
Buck Switching Regulator IC Positive Adjustable 0.3V 1 Output 40A 34-PowerWFQFN
IC REG BUCK ADJ 40A POWERPAK
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 742-SIC450ED-T1-GE3TR-ND | SIC450ED-T1-GE3 | SIC450ED-T1-GE3 | SIC450ED-T1-GE3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 34-PowerWFQFN | Other; 34-PowerWFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.3000 to 12 volts | 0.3000 to 12 volts | 0.3000 volts |