Vishay Precision Group Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay SIC438DED-T1-GE3

Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output Current:8A; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output Current:8A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay - 23AH3581 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay
23AH3581
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay 23AH3581
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output Current:8A; RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output Current:8A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 23AH3581
Product Name Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay
Input Voltage 3 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details