Win Source Part Number: 1372241-SIC438DED-T1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Package: Tape & Reel
Product Status: Active
Package / Case: 24-PowerWFQFN
Supplier Device Package: PowerPAK® MLP44-24
Base Product Number: SIC438
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 0.6V
Voltage - Output (Max): 25.2V
Current - Output: 8A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3V
Frequency - Switching: 300kHz ~ 1MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 24-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 24-PowerWFQFN
4.5 - 28V,8A MICROBUCK ULTRASONI
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 24-PowerWFQFN
IC REG BUCK ADJ 8A POWERPAK
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1372241-SIC438DED-T1-GE3 | 742-SIC438DED-T1-GE3CT-ND | SIC438DED-T1-GE3 | SIC438DED-T1-GE3 | SIC438DED-T1-GE3 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; Tape & Reel | Other; 24-PowerWFQFN | Other; 24-PowerWFQFN | Other; 24-PowerWFQFN | |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 300 to 1000 kHz | 300 to 1000 kHz | 300 kHz | 300 to 1000 kHz | 300 to 1000 kHz |