The SIC438BED-T1-GE3 is a synchronous buck regulator designed to operate with an input voltage range of 3 V to 28 V and can deliver a continuous output current of 8 A. It features an adjustable output voltage down to 0.6 V, making it suitable for various applications including computing, consumer electronics, and industrial systems. The device operates at a switching frequency of up to 1 MHz and is capable of achieving peak efficiencies of 97%. This regulator includes integrated high side and low side power MOSFETs, which contribute to its compact design and efficient performance. It is internally compensated and stable with any capacitor, eliminating the need for external ESR networks for loop stability. The SIC438BED-T1-GE3 also incorporates a comprehensive set of protection features, including output overvoltage protection, cycle-by-cycle overcurrent protection, short circuit protection, and thermal shutdown. The device is available in a lead-free power-enhanced MLP-44L package, measuring 4 mm x 4 mm, and is rated for operation in a temperature range of -40 °C to +125 °C. Its robust design and high efficiency make it a viable option for engineers looking for reliable voltage regulation solutions in their projects.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 24-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 24-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 24-PowerWFQFN
Win Source Part Number: 985958-SIC438BED-T1-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 8A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 1MHz
Voltage - Output (Max): 20V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 24-PowerWFQFN
Supplier Device Package: PowerPAK® MLP44-24
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: SIC438BED-T1-GE3DKR,
Base Product Number: SIC438
IC REG BUCK ADJ 8A POWERPAK
IC REG BUCK ADJUSTABLE 8A
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 24-PowerWFQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SIC438BED-T1-GE3CT-ND | 985958-SIC438BED-T1-GE3 | SIC438BED-T1-GE3 | SIC438BED-T1-GE3 | SIC438BED-T1-GE3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 24-PowerWFQFN | Other; Tape & Reel | Other; 24-PowerWFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6000 to 20 volts | 0.6000 volts | 0.6000 to 20 volts |