Vishay Precision Group Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay SIC437DED-T1-GE3

Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output Current:12A; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output Current:12A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay - 23AH3579 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay
23AH3579
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay 23AH3579
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output Current:12A; RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output Current:12A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 23AH3579
Product Name Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay
Input Voltage 3 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details