Win Source Part Number: 980105-SIC437DED-T1-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 12A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 1MHz
Voltage - Output (Max): 20V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 24-PowerWFQFN
Supplier Device Package: PowerPAK® MLP44-24
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: SIC437DED-T1-GE3DKR,
Base Product Number: SIC437
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 24-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 24-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 24-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 24-PowerWFQFN
MICROBUCK POWERSAVE
Switching Voltage Regulators 12A; Ext; Pwr Saving PowerPAK MLP44-24L
IC REG BUCK ADJ 12A POWERPAK
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 980105-SIC437DED-T1-GE3 | SIC437DED-T1-GE3TR-ND | SIC437DED-T1-GE3 | SIC437DED-T1-GE3 | SIC437DED-T1-GE3 | SIC437DED-T1-GE3 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel | Other; 24-PowerWFQFN | Other; 24-PowerWFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 300 to 1000 kHz | 300 to 1000 kHz | 300 to 1000 kHz | 300 to 1000 kHz | 300 to 1000 kHz |