Manufacturer: Vishay
Win Source Part Number: 894952-SIC437BED-T1-
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 24-PowerWFQFN
Package: 24-PowerWFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIC437
Categories: Integrated Circuits (ICs)
Case / Package: PowerPAK® MLP44-24
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIC437BED-T1-GE3DKR,
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 24-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 24-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 24-PowerWFQFN
MICROBUCK POWERSAVE
Synchronous Buck Regulator Power Saving 28V I/P Adjustable O/P 12A 24-Pin PowerPAK MLP44 T/R
MICROBUCK POWERSAVE
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 24-PowerWFQFN
IC REG BUCK ADJ 12A POWERPAK
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 894952-SIC437BED-T1-GE3 | SIC437BED-T1-GE3TR-ND | SIC437BED-T1-GE3 | 880-SIC437BED-T1-GE3 | SIC437BED-T1-GE3 | SIC437BED-T1-GE3 | SIC437BED-T1-GE3 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SIC437BED-T1-GE3 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Synchronous Buck Regulator Power Saving 28V I/P Adjustable O/P 12A 24-Pin PowerPAK MLP44 T/R | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; PowerPAK® MLP44-24 | Other; 24-PowerWFQFN | Other; 24-PowerWFQFN | Other; 24-PowerWFQFN | Other; 24-PowerWFQFN | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification |