Vishay Precision Group Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay SIC437BED-T1-GE3

Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:24Pins; Output Current:12A; MSL:- RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:24Pins; Output Current:12A; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay - 59AC7313 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay
59AC7313
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay 59AC7313
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:24Pins; Output Current:12A; MSL:- RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:24Pins; Output Current:12A; MSL:- RoHS Compliant: Yes

Supplier's Site
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay - 78AC6489 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay
78AC6489
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay 78AC6489
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:24Pins; Output Current:12A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLP; No. of Pins:24Pins; Output Current:12A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 59AC7313
Product Name Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details