Vishay Intertechnology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS SIC431EVB

Description
Win Source Part Number: 1284146-SIC431EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.6V ~ 20V Current - Output: 24A Voltage - Input: 3V ~ 24V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: SiC431 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: 742-SIC431EVB Base Product Number: SIC431
Request a Quote Datasheet
Description
Win Source Part Number: 1284146-SIC431EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.6V ~ 20V Current - Output: 24A Voltage - Input: 3V ~ 24V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: SiC431 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: 742-SIC431EVB Base Product Number: SIC431
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284146-SIC431EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284146-SIC431EVB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284146-SIC431EVB
Win Source Part Number: 1284146-SIC431EVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.6V ~ 20V Current - Output: 24A Voltage - Input: 3V ~ 24V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: SiC431 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: 742-SIC431EVB Base Product Number: SIC431

Win Source Part Number: 1284146-SIC431EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 0.6V ~ 20V
Current - Output: 24A
Voltage - Input: 3V ~ 24V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: SiC431
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: 742-SIC431EVB
Base Product Number: SIC431

Buy Now Datasheet
Power Management IC Development Tools - SIC431EVB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
SIC431EVB
Power Management IC Development Tools SIC431EVB
Power Management IC Development Tools Evaluation Board For SIC431

Power Management IC Development Tools Evaluation Board For SIC431

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284146-SIC431EVB SIC431EVB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, PHA-1H+, DF782, 50 OHM - TB-545-1H+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3214-PSOCEVALUSB-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers