Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 24A 24-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 24A 24-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 24A 24-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 24A 24-PowerWFQFN
Switching Voltage Regulators microBUCK 4.5-55V; 20A
4.5 - 24V,20A MICROBUCK ULTASONI
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 742-SIC431DED-T1-GE3TR-ND | SIC431DED-T1-GE3 | SIC431DED-T1-GE3 | SIC431DED-T1-GE3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 24-PowerWFQFN | Other; 24-PowerWFQFN | Other; 24-PowerWFQFN | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 21.6 volts | 0.6000 to 21.6 volts | 0.6000 volts |