Vishay Intertechnology, Inc. Buck 3V 24V 0.6V Step-Down DC-DC Converter IC SIC431CED-T1-GE3

Description
Conv DC-DC 3V to 24V Synchronous Step Down Single-Out 0.6V to 21.6V 24A 24-Pin MLP EP T/R Product overview: SIC431CED-T1-GE3 from Vishay is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3V, 24V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3V, 24V, 0.6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SIC431CED-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conv DC-DC 3V to 24V Synchronous Step Down Single-Out 0.6V to 21.6V 24A 24-Pin MLP EP T/R Product overview: SIC431CED-T1-GE3 from Vishay is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3V, 24V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3V, 24V, 0.6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SIC431CED-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3V 24V 0.6V Step-Down DC-DC Converter IC
739-SIC431CED-T1-GE3
Buck 3V 24V 0.6V Step-Down DC-DC Converter IC 739-SIC431CED-T1-GE3
Conv DC-DC 3V to 24V Synchronous Step Down Single-Out 0.6V to 21.6V 24A 24-Pin MLP EP T/R Product overview: SIC431CED-T1-GE3 from Vishay is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3V, 24V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3V, 24V, 0.6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SIC431CED-T1-GE3 can be used for catalog matching and distributor lookup.

Conv DC-DC 3V to 24V Synchronous Step Down Single-Out 0.6V to 21.6V 24A 24-Pin MLP EP T/R Product overview: SIC431CED-T1-GE3 from Vishay is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3V, 24V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3V, 24V, 0.6V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SIC431CED-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-SIC431CED-T1-GE3
Product Name Buck 3V 24V 0.6V Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power Buck Step-Down DC-DC Converter IC - 739-LM5163DDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 100 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DC-DC Converters - 1231224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck QFN Step-Down DC-DC Converter IC - 715-CY39C504WQN-G-AMERE1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Cut Tape
Operating Temperature -30 to 85 C (-22 to 185 F)
Configuration / Function Positive
View Details