Vishay Precision Group Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators SIC431CED-T1-GE3

Description
Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Step-Down Topology: Buck Output Type: Adjustable Mounting Type: Surface Mount Package / Case: 24-PowerWFQFN Supplier Device Package: PowerPAK® MLP44-24
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Step-Down Topology: Buck Output Type: Adjustable Mounting Type: Surface Mount Package / Case: 24-PowerWFQFN Supplier Device Package: PowerPAK® MLP44-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - SIC431CED-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
SIC431CED-T1-GE3
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators SIC431CED-T1-GE3
Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Step-Down Topology: Buck Output Type: Adjustable Mounting Type: Surface Mount Package / Case: 24-PowerWFQFN Supplier Device Package: PowerPAK® MLP44-24

Manufacturer: Vishay Siliconix
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Function: Step-Down
Topology: Buck
Output Type: Adjustable
Mounting Type: Surface Mount
Package / Case: 24-PowerWFQFN
Supplier Device Package: PowerPAK® MLP44-24

Buy Now Datasheet
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay - 23AH3576 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay
23AH3576
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay 23AH3576
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output Current:24A; RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output Current:24A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number SIC431CED-T1-GE3 23AH3576
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay
Input Voltage 3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details