Vishay Precision Group Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay SIC431BED-T1-GE3

Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay - 78AC6487 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay
78AC6487
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay 78AC6487
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 78AC6487
Product Name Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay
Input Voltage 4.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details