DC/DC Controller, Switching Regulator Product overview: SIC431AED-T1-GE3 from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SIC431AED-T1-GE3
Manufacturer: Vishay
Win Source Part Number: 933773-SIC431AED-T1-
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 24A 24-PowerWFQFN
Package: 24-PowerWFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIC431
Categories: Integrated Circuits (ICs)
Case / Package: PowerPAK® MLP44-24
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIC431AED-T1-GE3CT, SIC431AED-T1-GE3TR, SIC431AED-T1-GE3DKR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 24A 24-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 24A 24-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 24A 24-PowerWFQFN
IC REG BUCK ADJ 24A MLP44-24
IC REG BUCK ADJ 24A POWERPAK
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 24A 24-PowerWFQFN
IC REG BUCK ADJ 24A MLP44-24
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-SIC431AED-T1-GE3 | 933773-SIC431AED-T1-GE3 | SIC431AED-T1-GE3CT-ND | SIC431AED-T1-GE3 | SIC431AED-T1-GE3 | SIC431AED-T1-GE3 | SIC431AED-T1-GE3 |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SIC431AED-T1-GE3 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; PowerPAK® MLP44-24 | Other; 24-PowerWFQFN | Other; 24-PowerWFQFN | Other; 24-PowerWFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Special Features | Synchronous Rectification |