Step-down type Adjustable 600mV~20V 24A 3V~24V MLP44-24L(4x4) DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | SIC431AED-T1-GE3 |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Output Voltage Type | Adjustable / Variable |
| Output Voltage | 0.6000 to 20 volts |
| Input Voltage | 3 to 24 volts |