Switching Regulator Product overview: SIC424CD-T1-GE3 from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SIC424CD-T1-GE3 can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP44-28
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990826-SIC424CD-T1-G
Packaging: Cut Tape (CT)
Number of Pins: 44
Number of Outputs: 2
Output Current: 6 A
Voltage - Output 1: 5.5 V
Voltage - Output 2: 5 V
Output Voltage: 5.5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Operating Supply Current: 130 µA
Max Input Voltage: 28 V
Alternative Parts (Cross-Reference): TPS59650RSLT; TPS51220RHBTG4; TPS51220ARTVT; NCP81232MNTXG; NCP3120MNTXG; NCP3121MNTXG;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 1 MHz
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Output Current: 6 A
Min Input Voltage: 3 V
Min Supply Voltage: 3 V
Current - Output 1: 6 A
Current - Output 2: 200 mA
IC REG DL BUCK/LNR SYNC 44MLP-28
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP44-28
Switching Voltage Regulators 6A 3V to 28V Microbuck Sync Rgltr
IC REG DL BUCK/LNR SYNC 44MLP-28
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-SIC424CD-T1-GE3 | SIC424CD-T1-GE3TR-ND | 990826-SIC424CD-T1-GE3 | SIC424CD-T1-GE3 | SIC424CD-T1-GE3 | SIC424CD-T1-GE3 | SIC424CD-T1-GE3 |
| Product Name | Voltage Regulator IC | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - SIC424CD-T1-GE3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | PMIC - Voltage Regulators - Linear + Switching |
| Output Voltage | 5.5 volts | 0.7500 to 5.5 volts | 5.5 volts | ||||
| IOUT | 6 amps | 6 amps | 6 amps | ||||
| VIN | 28 volts | 3 volts | 3 to 28 volts | ||||
| fsw | 1000 kHz | 200 to 1000 kHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |