Vishay Precision Group Dc-Dc Regulator, Buck, 1Mhz, Mlpq-32; Supply Voltage Vishay SIC417CD-T1-E3

Description
DC-DC REGULATOR, BUCK, 1MHZ, MLPQ-32; Supply Voltage:28V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLPQ55; No. of Pins:32Pins; Operating Temperature Min:-25°C RoHS Compliant: Yes
Datasheet
Description
DC-DC REGULATOR, BUCK, 1MHZ, MLPQ-32; Supply Voltage:28V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLPQ55; No. of Pins:32Pins; Operating Temperature Min:-25°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Regulator, Buck, 1Mhz, Mlpq-32; Supply Voltage Vishay - 74R0199 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Regulator, Buck, 1Mhz, Mlpq-32; Supply Voltage Vishay
74R0199
Dc-Dc Regulator, Buck, 1Mhz, Mlpq-32; Supply Voltage Vishay 74R0199
DC-DC REGULATOR, BUCK, 1MHZ, MLPQ-32; Supply Voltage:28V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLPQ55; No. of Pins:32Pins; Operating Temperature Min:-25°C RoHS Compliant: Yes

DC-DC REGULATOR, BUCK, 1MHZ, MLPQ-32; Supply Voltage:28V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLPQ55; No. of Pins:32Pins; Operating Temperature Min:-25°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 74R0199
Product Name Dc-Dc Regulator, Buck, 1Mhz, Mlpq-32; Supply Voltage Vishay
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855656P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details