10A DC/DC Controller, 1MHz, 3-28V In, 5.5V Out, MLPQ-32 Product overview: SIC417CD-T1-E3 from Vishay is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1MHz, 28V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10A, 1MHz, 28V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SIC417CD-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 028740-SIC417CD-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.5 V to 5.5 V, 10A
Voltage/Current - Output 2: 0.75 V to 5.25 V, 150mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: PowerPAK MLP55-32
Purpose: Any Function
Supply Voltage - Operating: 3 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
IC REG DL BUCK/LNR SYNC MLP55-32
IC REG DL BUCK/LNR SYNC MLP55-32
Switching Voltage Regulators 10A 3.0-28V with Program LDO
IC REG DL BUCK/LNR SYNC MLP55-32
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-SIC417CD-T1-E3 | 028740-SIC417CD-T1-E3 | SIC417CD-T1-E3DKR-ND | SIC417CD-T1-E3 | SIC417CD-T1-E3 | SIC417CD-T1-E3 | SIC417CD-T1-E3 | SIC417CD-T1-E3 |
| Product Name | 10A 1MHz 28V Power Management IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - SIC417CD-T1-E3 | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Output Voltage | 5.5 volts | 0.5000 to 5.5 volts | ||||||
| IOUT | 10 amps | 10 amps | ||||||
| VIN | 28 volts | 3 to 28 volts | 3 to 28 volts | |||||
| fsw | 1000 kHz | 200 to 1000 kHz | 200 kHz | |||||
| Operating Temperature | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |