Manufacturer: Vishay
Win Source Part Number: 028739-SIC414CD-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.75 V to 5.5 V, 6A
Voltage/Current - Output 2: 5V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-MLPQ (4x4)
Purpose: Any Function
Supply Voltage - Operating: 3 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz 28-MLPQ (4x4)
IC REG DL BUCK/LNR SYNC 28MLPQ
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz 28-MLPQ (4x4)
IC REG DL BUCK/LNR SYNC 28MLPQ
IC REG DL BUCK/LNR SYNC 28MLPQ
Switching Voltage Regulators 6A 3V to 28V Microbuck Sync Rgltr
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 028739-SIC414CD-T1-GE3 | SIC414CD-T1-GE3TR-ND | SIC414CD-T1-GE3 | SIC414CD-T1-GE3 | SIC414CD-T1-GE3 | SIC414CD-T1-GE3 | SIC414CD-T1-GE3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - SIC414CD-T1-GE3 | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Switching Voltage Regulators |
| Package Type | Other; 28-MLPQ (4x4) | Other; 28-WFQFN Exposed Pad | Other; 28-WFQFN Exposed Pad | Other; 28-WFQFN Exposed Pad | Other; 28-WFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||||
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Regulator Type | Standard; Low Dropout |