Vishay Intertechnology, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards SIC413DB

Description
SiC413 microBUCK® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
SiC413 microBUCK® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - SIC413DB-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
SIC413DB-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards SIC413DB-ND
SiC413 microBUCK® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

SiC413 microBUCK® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284139-SIC413DB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284139-SIC413DB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284139-SIC413DB
Win Source Part Number: 1284139-SIC413DB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: microBUCK® Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 4A Voltage - Input: 4.75V ~ 26V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: SiC413 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Vishay Siliconix Base Product Number: SIC413 Product Status: Obsolete

Win Source Part Number: 1284139-SIC413DB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: microBUCK®
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 4A
Voltage - Input: 4.75V ~ 26V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: SiC413
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Vishay Siliconix
Base Product Number: SIC413
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number SIC413DB-ND 1284139-SIC413DB
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB, XBF-282+,DQ1225, 50 OHM - TB-844-282BC+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1942924 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details