Manufacturer: Vishay
Win Source Part Number: 028738-SIC413CB-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 8-SO
Purpose: Step-Down
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 13.2V
Minimum Input Voltage: 4.75V
Alternative Parts (Cross-Reference): RT8288AZSP; BD86120EFJ-E2; LT1506IR-SYNC#PBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
IC REG BUCK ADJ 4A 8SOIC
IC REG BUCK ADJUSTABLE 4A 8SO
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 4A 8SO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 028738-SIC413CB-T1-E3 | SIC413CB-T1-E3 | SIC413CB-T1-E3 | SIC413CB-T1-E3 | SIC413CB-T1-E3 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SIC413CB-T1-E3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 8-SO | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification |