Manufacturer: Vishay
Win Source Part Number: 933772-SIC403ACD-T1-
Series: microBUCK®
Operating Temperature Range: -40°C ~ 85°C
Features: PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
Package: 32-PowerWFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIC403
Categories: Integrated Circuits (ICs)
Case / Package: PowerPAK® MLP55-32
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIC403ACD-T1-GE3TR, SIC403ACD-T1-GE3CT, SIC403ACDT1GE3, SIC403ACD-T1-GE3DKR
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
IC REG DL BUCK/LNR SYNC MLP55-32
IC REG DL BUCK/LNR SYNC MLP55-32
IC REG DL BUCK/LNR SYNC MLP55-32
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 933772-SIC403ACD-T1-GE3 | 742-SIC403ACD-T1-GE3TR-ND | SIC403ACD-T1-GE3 | SIC403ACD-T1-GE3 | SIC403ACD-T1-GE3 | SIC403ACD-T1-GE3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - SIC403ACD-T1-GE3 | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | Other; PowerPAK® MLP55-32 | Other; 32-PowerVFQFN | Other; 32-PowerWFQFN | Other; 32-PowerWFQFN | Other; 32-PowerWFQFN | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Regulator Type | Standard; Low Dropout | |||||
| Output Voltage | 0.6000 to 5.5 volts | |||||
| IOUT | 6 amps |