Vishay Precision Group Buck, 3V-28V, 10A, 0.6-5.5V, 32Mlp; Supply Voltage Vishay SIC402BCD-T1-GE3

Description
BUCK, 3V-28V, 10A, 0.6-5.5V, 32MLP; Supply Voltage:28V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
BUCK, 3V-28V, 10A, 0.6-5.5V, 32MLP; Supply Voltage:28V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck, 3V-28V, 10A, 0.6-5.5V, 32Mlp; Supply Voltage Vishay - 69W0693 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 3V-28V, 10A, 0.6-5.5V, 32Mlp; Supply Voltage Vishay
69W0693
Buck, 3V-28V, 10A, 0.6-5.5V, 32Mlp; Supply Voltage Vishay 69W0693
BUCK, 3V-28V, 10A, 0.6-5.5V, 32MLP; Supply Voltage:28V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

BUCK, 3V-28V, 10A, 0.6-5.5V, 32MLP; Supply Voltage:28V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 69W0693
Product Name Buck, 3V-28V, 10A, 0.6-5.5V, 32Mlp; Supply Voltage Vishay
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 8855659 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Regulators - Linear - 5962R0722961VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 1.50E6 µA
View Details