Vishay Intertechnology, Inc. Buck 10A 28V 5.5V Step-Down DC-DC Converter IC SIC402ACD-T1-GE3

Description
10A Buck Regulator, 28V In, 5.5V Out, 2 Outputs, 1MHz, SMT Product overview: SIC402ACD-T1-GE3 from Vishay is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 10A, 28V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 10A, 28V, 5.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SIC402ACD-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10A Buck Regulator, 28V In, 5.5V Out, 2 Outputs, 1MHz, SMT Product overview: SIC402ACD-T1-GE3 from Vishay is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 10A, 28V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 10A, 28V, 5.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SIC402ACD-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 10A 28V 5.5V Step-Down DC-DC Converter IC
750-SIC402ACD-T1-GE3
Buck 10A 28V 5.5V Step-Down DC-DC Converter IC 750-SIC402ACD-T1-GE3
10A Buck Regulator, 28V In, 5.5V Out, 2 Outputs, 1MHz, SMT Product overview: SIC402ACD-T1-GE3 from Vishay is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 10A, 28V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 10A, 28V, 5.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SIC402ACD-T1-GE3 can be used for catalog matching and distributor lookup.

10A Buck Regulator, 28V In, 5.5V Out, 2 Outputs, 1MHz, SMT Product overview: SIC402ACD-T1-GE3 from Vishay is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 10A, 28V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 10A, 28V, 5.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SIC402ACD-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 750-SIC402ACD-T1-GE3
Product Name Buck 10A 28V 5.5V Step-Down DC-DC Converter IC
Output Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.7V 14V 1.4A SOT-23 Boost DC-DC Converter IC - 739-LMR62014XMFX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 20 volts
Input Voltage 14 volts
View Details
2 suppliers
DC-DC Converters - 1231189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details