Manufacturer: Vishay
Win Source Part Number: 933771-SIC401BCD-T1-
Series: microBUCK®
Operating Temperature Range: -40°C ~ 85°C
Features: PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
Package: 32-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIC401
Categories: Integrated Circuits (ICs)
Case / Package: PowerPAK® MLP55-32
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIC401BCD-T1-GE3DKR,
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
Switching Voltage Regulators 15A 3V to 17V Microbuck Sync Rgltr
IC REG DL BUCK/LNR SYNC MLP55-32
IC REG DL BUCK/LNR SYNC MLP55-32
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
IC REG DL BUCK/LNR SYNC MLP55-32
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 933771-SIC401BCD-T1-GE3 | 742-SIC401BCD-T1-GE3TR-ND | SIC401BCD-T1-GE3 | SIC401BCD-T1-GE3 | SIC401BCD-T1-GE3 | SIC401BCD-T1-GE3 | SIC401BCD-T1-GE3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - SIC401BCD-T1-GE3 | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; PowerPAK® MLP55-32 | Other; 32-PowerVFQFN | Other; 32-PowerVFQFN | Other; 32-PowerVFQFN | Other; 32-PowerVFQFN | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Regulator Type | Standard; Low Dropout | ||||||
| Output Voltage | 0.6000 to 5.5 volts | ||||||
| IOUT | 15 amps |