Vishay Precision Group Buck, 3V-17V, 15A, 0.6-5.5V, 32Mlp; Supply Voltage Vishay SIC401BCD-T1-GE3

Description
BUCK, 3V-17V, 15A, 0.6-5.5V, 32MLP; Supply Voltage:17V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
BUCK, 3V-17V, 15A, 0.6-5.5V, 32MLP; Supply Voltage:17V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck, 3V-17V, 15A, 0.6-5.5V, 32Mlp; Supply Voltage Vishay - 69W0691 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 3V-17V, 15A, 0.6-5.5V, 32Mlp; Supply Voltage Vishay
69W0691
Buck, 3V-17V, 15A, 0.6-5.5V, 32Mlp; Supply Voltage Vishay 69W0691
BUCK, 3V-17V, 15A, 0.6-5.5V, 32MLP; Supply Voltage:17V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

BUCK, 3V-17V, 15A, 0.6-5.5V, 32MLP; Supply Voltage:17V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:MLP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 69W0691
Product Name Buck, 3V-17V, 15A, 0.6-5.5V, 32Mlp; Supply Voltage Vishay
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515219P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details