Win Source Part Number: 1019177-SIC401ACD-T1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Series: microBUCK®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 200kHz ~ 1MHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.6V ~ 5.5V, 15A
Voltage/Current - Output 2: Adj to 0.75V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 3V ~ 17V
Package / Case: 32-PowerVFQFN
Supplier Device Package: PowerPAK® MLP55-32
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: SIC401ACD-T1-GE3DKR,
Base Product Number: SIC401
15A DC/DC Controller, 2-Out, 17V In, 5.5V Out, 1MHz Product overview: SIC401ACD-T1-GE3 from Vishay is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 17V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 15A, 17V, 5.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SIC401ACD-T1-GE3
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz PowerPAK® MLP55-32
Switching Voltage Regulators 15A 3V to 17V Microbuck Sync Rgltr
IC REG DL BUCK/LNR SYNC MLP55-32
IC REG DL BUCK/LNR SYNC MLP55-32
IC REG DL BUCK/LNR SYNC MLP55-32
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1019177-SIC401ACD-T1-GE3 | 750-SIC401ACD-T1-GE3 | SIC401ACD-T1-GE3DKR-ND | SIC401ACD-T1-GE3 | SIC401ACD-T1-GE3 | SIC401ACD-T1-GE3 | SIC401ACD-T1-GE3 | SIC401ACD-T1-GE3 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | 15A 17V 5.5V Power Management IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard | Standard; Low Dropout | ||||||
| Package Type | Other; Tape & Reel | Other; 32-PowerVFQFN | Other; 32-PowerVFQFN | Other; 32-PowerVFQFN | Other; 32-PowerVFQFN | |||
| Special Features | Multiple Outputs | Multiple Outputs | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Adjustable / Variable |