MOSFET 2N-CH 8V 1.5A SC75-6L Product overview: SIB914DK-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 1.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIB914DK-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 8V 1.5A SC75-6L
MOSFET 2N-CH 8V 1.5A PPAK SC75-6
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-SIB914DK-T1-GE3 | SIB914DK-T1-GE3 | SIB914DK-T1-GE3 |
| Product Name | 8V 1.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape & Reel (TR) | PowerPAK® SC-75-6L Dual | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |
| Polarity | N-Channel; 2 N-Channel (Dual) |