Vishay Intertechnology, Inc. FET, MOSFET Arrays SIB912DK-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 20V 1.5A 3.1W Surface Mount PowerPAK® SC-75-6L Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 1.5A 3.1W Surface Mount PowerPAK® SC-75-6L Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SIB912DK-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIB912DK-T1-GE3CT-ND
FET, MOSFET Arrays SIB912DK-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 1.5A 3.1W Surface Mount PowerPAK® SC-75-6L Dual

Mosfet Array 2 N-Channel (Dual) 20V 1.5A 3.1W Surface Mount PowerPAK® SC-75-6L Dual

Buy Now Datasheet
FET, MOSFET Arrays - SIB912DK-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIB912DK-T1-GE3TR-ND
FET, MOSFET Arrays SIB912DK-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 1.5A 3.1W Surface Mount PowerPAK® SC-75-6L Dual

Mosfet Array 2 N-Channel (Dual) 20V 1.5A 3.1W Surface Mount PowerPAK® SC-75-6L Dual

Buy Now Datasheet
FET, MOSFET Arrays - SIB912DK-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIB912DK-T1-GE3DKR-ND
FET, MOSFET Arrays SIB912DK-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 1.5A 3.1W Surface Mount PowerPAK® SC-75-6L Dual

Mosfet Array 2 N-Channel (Dual) 20V 1.5A 3.1W Surface Mount PowerPAK® SC-75-6L Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 973023-SIB912DK-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
973023-SIB912DK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 973023-SIB912DK-T1-GE3
Win Source Part Number: 973023-SIB912DK-T1-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 1.5A Rds On (Max) @ Id, Vgs: 216mOhm @ 1.8A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 3.1W Package / Case: PowerPAK® SC-75-6L Dual Supplier Device Package: PowerPAK® SC-75-6L Dual Gate Charge (Qg) (Max) @ Vgs: 3nC @ 8V Input Capacitance (Ciss) (Max) @ Vds: 95pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIB912DKT1GE3,SIB912 DK-T1-GE3DKR,SIB912D K-T1-GE3CT,SIB912DK- T1-GE3TR Base Product Number: SIB912

Win Source Part Number: 973023-SIB912DK-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 1.5A
Rds On (Max) @ Id, Vgs: 216mOhm @ 1.8A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 3.1W
Package / Case: PowerPAK® SC-75-6L Dual
Supplier Device Package: PowerPAK® SC-75-6L Dual
Gate Charge (Qg) (Max) @ Vgs: 3nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds: 95pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIB912DKT1GE3,SIB912DK-T1-GE3DKR,SIB912DK-T1-GE3CT,SIB912DK-T1-GE3TR
Base Product Number: SIB912

Buy Now Datasheet
Singapore, Singapore
Dual 20V 1.5A MOSFET Transistor
278-SIB912DK-T1-GE3
Dual 20V 1.5A MOSFET Transistor 278-SIB912DK-T1-GE3
20V 1.5A N-CH MOSFET, 180mR Rds On, Dual Channel, SM Product overview: SIB912DK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB912DK-T1-GE3 can be used for catalog matching and distributor lookup.

20V 1.5A N-CH MOSFET, 180mR Rds On, Dual Channel, SM Product overview: SIB912DK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB912DK-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SIB912DK-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SIB912DK-T1-GE3
FET, MOSFET Arrays SIB912DK-T1-GE3
MOSFET 2N-CH 20V 1.5A SC-75-6

MOSFET 2N-CH 20V 1.5A SC-75-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIB912DK-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIB912DK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIB912DK-T1-GE3
MOSFET 2N-CH 20V 1.5A SC75-6L

MOSFET 2N-CH 20V 1.5A SC75-6L

Supplier's Site
Mosfet, Dual N Channel, 20V, 1.5A, Powerpak Sc75-6; Transistor Polarity Vishay - 69W7160 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 20V, 1.5A, Powerpak Sc75-6; Transistor Polarity Vishay
69W7160
Mosfet, Dual N Channel, 20V, 1.5A, Powerpak Sc75-6; Transistor Polarity Vishay 69W7160
MOSFET, DUAL N CHANNEL, 20V, 1.5A, POWERPAK SC75-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.5A; On Resistance Rds(on):0.18ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 20V, 1.5A, POWERPAK SC75-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.5A; On Resistance Rds(on):0.18ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Vds 8V Vgs PowerPAK SC-75

MOSFET 20V Vds 8V Vgs PowerPAK SC-75

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIB912DK-T1-GE3CT-ND 973023-SIB912DK-T1-GE3 278-SIB912DK-T1-GE3 SIB912DK-T1-GE3 SIB912DK-T1-GE3 69W7160 SIB912DK-T1-GE3
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Dual 20V 1.5A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N Channel, 20V, 1.5A, Powerpak Sc75-6; Transistor Polarity Vishay MOSFET
Package Type PowerPAK® SC-75-6L Dual SOT3 PowerPAK® SC-75-6L Dual TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
PD 3100 milliwatts
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details