Vishay Intertechnology, Inc. 20V 2.6A MOSFET Transistor SIB911DK-T1-GE3

Description
MOSFET 2P-CH 20V 2.6A SC75-6L Product overview: SIB911DK-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIB911DK-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 2.6A SC75-6L Product overview: SIB911DK-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIB911DK-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.6A MOSFET Transistor
289-SIB911DK-T1-GE3
20V 2.6A MOSFET Transistor 289-SIB911DK-T1-GE3
MOSFET 2P-CH 20V 2.6A SC75-6L Product overview: SIB911DK-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIB911DK-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 2.6A SC75-6L Product overview: SIB911DK-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIB911DK-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB911DK-T1-GE3 - 096940-SIB911DK-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB911DK-T1-GE3
096940-SIB911DK-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB911DK-T1-GE3 096940-SIB911DK-T1-GE3
Manufacturer: Vishay Win Source Part Number: 096940-SIB911DK-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-75-6L Dual Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.6A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4nC @ 8V Max Input Capacitance: 115pF @ 10V Maximum Rds On at Id,Vgs: 295 mOhm @ 1.5A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 096940-SIB911DK-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-75-6L Dual
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.6A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4nC @ 8V
Max Input Capacitance: 115pF @ 10V
Maximum Rds On at Id,Vgs: 295 mOhm @ 1.5A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIB911DK-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIB911DK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIB911DK-T1-GE3
MOSFET 2P-CH 20V 2.6A SC75-6L

MOSFET 2P-CH 20V 2.6A SC75-6L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SIB911DK-T1-GE3 096940-SIB911DK-T1-GE3 SIB911DK-T1-GE3
Product Name 20V 2.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB911DK-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; PowerPAK SC-75-6L Dual
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details