Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB800EDK-T1-GE3 SIB800EDK-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 106775-SIB800EDK-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta), 3.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-75-6L Single Dimension: PowerPAK SC-75-6L Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.5A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 1.7nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 225 mOhm @ 1.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 106775-SIB800EDK-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta), 3.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-75-6L Single Dimension: PowerPAK SC-75-6L Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.5A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 1.7nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 225 mOhm @ 1.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB800EDK-T1-GE3 - 106775-SIB800EDK-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB800EDK-T1-GE3
106775-SIB800EDK-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB800EDK-T1-GE3 106775-SIB800EDK-T1-GE3
Manufacturer: Vishay Win Source Part Number: 106775-SIB800EDK-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta), 3.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-75-6L Single Dimension: PowerPAK SC-75-6L Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.5A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 1.7nC @ 4.5V Maximum Gate-Source Voltage: ±6V Maximum Rds On at Id,Vgs: 225 mOhm @ 1.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106775-SIB800EDK-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta), 3.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-75-6L Single
Dimension: PowerPAK SC-75-6L
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 1.7nC @ 4.5V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 225 mOhm @ 1.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 1.5A MOSFET Transistor
278-SIB800EDK-T1-GE3
20V 1.5A MOSFET Transistor 278-SIB800EDK-T1-GE3
MOSFET N-CH 20V 1.5A PPAK SC75-6 Product overview: SIB800EDK-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB800EDK-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1.5A PPAK SC75-6 Product overview: SIB800EDK-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB800EDK-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIB800EDK-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIB800EDK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIB800EDK-T1-GE3
MOSFET N-CH 20V 1.5A PPAK SC75-6

MOSFET N-CH 20V 1.5A PPAK SC75-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 106775-SIB800EDK-T1-GE3 278-SIB800EDK-T1-GE3 SIB800EDK-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB800EDK-T1-GE3 20V 1.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 20 volts
PD 1100 to 3100 milliwatts 1100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR2307Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details