Vishay Intertechnology, Inc. -20V 6.8A MOSFET Transistor SIB457EDK-T1-GE3

Description
P-CH MOSFET -20V, 6.8A, 35mR, PowerPAK SC-75 Product overview: SIB457EDK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB457EDK-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET -20V, 6.8A, 35mR, PowerPAK SC-75 Product overview: SIB457EDK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB457EDK-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-20V 6.8A MOSFET Transistor
278-SIB457EDK-T1-GE3
-20V 6.8A MOSFET Transistor 278-SIB457EDK-T1-GE3
P-CH MOSFET -20V, 6.8A, 35mR, PowerPAK SC-75 Product overview: SIB457EDK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB457EDK-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET -20V, 6.8A, 35mR, PowerPAK SC-75 Product overview: SIB457EDK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 6.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 6.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB457EDK-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIB457EDK-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB457EDK-T1-GE3TR-ND
Single FETs, MOSFETs SIB457EDK-T1-GE3TR-ND
P-Channel 20V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

P-Channel 20V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Single FETs, MOSFETs - SIB457EDK-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB457EDK-T1-GE3DKR-ND
Single FETs, MOSFETs SIB457EDK-T1-GE3DKR-ND
P-Channel 20V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

P-Channel 20V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Single FETs, MOSFETs - SIB457EDK-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB457EDK-T1-GE3CT-ND
Single FETs, MOSFETs SIB457EDK-T1-GE3CT-ND
P-Channel 20V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

P-Channel 20V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277579-SIB457EDK-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277579-SIB457EDK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277579-SIB457EDK-T1-GE3
Win Source Part Number: 1277579-SIB457EDK-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 35mOhm @ 4.8A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 2.4W (Ta), 13W (Tc) Package / Case: PowerPAK® SC-75-6 Supplier Device Package: PowerPAK® SC-75-6 Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 8 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIB457EDK-T1-GE3,SIB 457EDK-T1-GE3TR,SIB4 57EDK-T1-GE3DKR,SIB4 57EDK-T1-GE3CT Base Product Number: SIB457 Drive Voltage (Max Rds On, Min Rds On): 4.5V

Win Source Part Number: 1277579-SIB457EDK-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Rds On (Max) @ Id, Vgs: 35mOhm @ 4.8A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 2.4W (Ta), 13W (Tc)
Package / Case: PowerPAK® SC-75-6
Supplier Device Package: PowerPAK® SC-75-6
Gate Charge (Qg) (Max) @ Vgs: 44 nC @ 8 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIB457EDK-T1-GE3,SIB457EDK-T1-GE3TR,SIB457EDK-T1-GE3DKR,SIB457EDK-T1-GE3CT
Base Product Number: SIB457
Drive Voltage (Max Rds On, Min Rds On): 4.5V

Buy Now Datasheet
P Channel Mosfet, -20V, 9A; Channel Type Vishay - 35R6187 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 9A; Channel Type Vishay
35R6187
P Channel Mosfet, -20V, 9A; Channel Type Vishay 35R6187
P CHANNEL MOSFET, -20V, 9A; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; No. of Pins:6Pins RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 9A; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIB457EDK-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIB457EDK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIB457EDK-T1-GE3
MOSFET P-CH 20V 9A PPAK SC75-6

MOSFET P-CH 20V 9A PPAK SC75-6

Supplier's Site
MOSFET -20V Vds 8V Vgs PowerPAK SC-75

MOSFET -20V Vds 8V Vgs PowerPAK SC-75

Buy Now Datasheet
Single FETs, MOSFETs - SIB457EDK-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIB457EDK-T1-GE3
Single FETs, MOSFETs SIB457EDK-T1-GE3
MOSFET P-CH 20V 9A PPAK SC75-6

MOSFET P-CH 20V 9A PPAK SC75-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIB457EDK-T1-GE3 SIB457EDK-T1-GE3TR-ND 1277579-SIB457EDK-T1-GE3 35R6187 SIB457EDK-T1-GE3 SIB457EDK-T1-GE3 SIB457EDK-T1-GE3
Product Name -20V 6.8A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single P Channel Mosfet, -20V, 9A; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 2400 milliwatts 2400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type PowerPAK® SC-75-6 SOT3 TO-3 PowerPAKR SC-75-6 PowerPAK® SC-75-6
Unlock Full Specs
to access all available technical data