Vishay Precision Group 100V 6.3A MOSFET Transistor SIB456DK-T1-GE3

Description
N-CH Power MOSFET 100V 6.3A PowerPAK SC-75 SMT Product overview: SIB456DK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB456DK-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH Power MOSFET 100V 6.3A PowerPAK SC-75 SMT Product overview: SIB456DK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB456DK-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 6.3A MOSFET Transistor
278-SIB456DK-T1-GE3
100V 6.3A MOSFET Transistor 278-SIB456DK-T1-GE3
N-CH Power MOSFET 100V 6.3A PowerPAK SC-75 SMT Product overview: SIB456DK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB456DK-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 100V 6.3A PowerPAK SC-75 SMT Product overview: SIB456DK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB456DK-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277580-SIB456DK-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277580-SIB456DK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277580-SIB456DK-T1-GE3
Win Source Part Number: 1277580-SIB456DK-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 6.3A (Tc) Rds On (Max) @ Id, Vgs: 185mOhm @ 1.9A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 2.4W (Ta), 13W (Tc) Package / Case: PowerPAK® SC-75-6 Supplier Device Package: PowerPAK® SC-75-6 Gate Charge (Qg) (Max) @ Vgs: 5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 130 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIB456DKT1GE3,SIB456 DK-T1-GE3TR,SIB456DK -T1-GE3CT,SIB456DK-T 1-GE3DKR Base Product Number: SIB456 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277580-SIB456DK-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 6.3A (Tc)
Rds On (Max) @ Id, Vgs: 185mOhm @ 1.9A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 2.4W (Ta), 13W (Tc)
Package / Case: PowerPAK® SC-75-6
Supplier Device Package: PowerPAK® SC-75-6
Gate Charge (Qg) (Max) @ Vgs: 5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 130 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIB456DKT1GE3,SIB456DK-T1-GE3TR,SIB456DK-T1-GE3CT,SIB456DK-T1-GE3DKR
Base Product Number: SIB456
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIB456DK-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB456DK-T1-GE3TR-ND
Single FETs, MOSFETs SIB456DK-T1-GE3TR-ND
N-Channel 100V 6.3A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 100V 6.3A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Single FETs, MOSFETs - SIB456DK-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB456DK-T1-GE3DKR-ND
Single FETs, MOSFETs SIB456DK-T1-GE3DKR-ND
N-Channel 100V 6.3A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 100V 6.3A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Single FETs, MOSFETs - SIB456DK-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB456DK-T1-GE3CT-ND
Single FETs, MOSFETs SIB456DK-T1-GE3CT-ND
N-Channel 100V 6.3A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 100V 6.3A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs PowerPAK SC-75

MOSFET 100V Vds 20V Vgs PowerPAK SC-75

Buy Now Datasheet
VISHAY SIB456DK-T1-GE3 MOSFET Transistor, N Channel, 6.3 A, 100 V, 0.153 ohm, 10 V, 1.6 V - 880-SIB456DK-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
VISHAY SIB456DK-T1-GE3 MOSFET Transistor, N Channel, 6.3 A, 100 V, 0.153 ohm, 10 V, 1.6 V
880-SIB456DK-T1-GE3
VISHAY SIB456DK-T1-GE3 MOSFET Transistor, N Channel, 6.3 A, 100 V, 0.153 ohm, 10 V, 1.6 V 880-SIB456DK-T1-GE3
VISHAY SIB456DK-T1-GE3 MOSFET Transistor, N Channel, 6.3 A, 100 V, 0.153 ohm, 10 V, 1.6 V

VISHAY SIB456DK-T1-GE3 MOSFET Transistor, N Channel, 6.3 A, 100 V, 0.153 ohm, 10 V, 1.6 V

Supplier's Site
Single FETs, MOSFETs - SIB456DK-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIB456DK-T1-GE3
Single FETs, MOSFETs SIB456DK-T1-GE3
MOSFET N-CH 100V 6.3A PPAK SC75

MOSFET N-CH 100V 6.3A PPAK SC75

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIB456DK-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIB456DK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIB456DK-T1-GE3
MOSFET N-CH 100V 6.3A PPAK SC75

MOSFET N-CH 100V 6.3A PPAK SC75

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIB456DK-T1-GE3 1277580-SIB456DK-T1-GE3 SIB456DK-T1-GE3TR-ND SIB456DK-T1-GE3 880-SIB456DK-T1-GE3 SIB456DK-T1-GE3 SIB456DK-T1-GE3
Product Name 100V 6.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET VISHAY SIB456DK-T1-GE3 MOSFET Transistor, N Channel, 6.3 A, 100 V, 0.153 ohm, 10 V, 1.6 V Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
PD 2400 milliwatts 2400 milliwatts 2400 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8405 - 1149869-AUIRFS8405 - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers