Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB452DK-T1-GE3 SIB452DK-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028736-SIB452DK-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 13W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-75-6L Single Dimension: PowerPAK SC-75-6L Drain-Source Breakdown Voltage: 190V Continuous Drain Current at 25°C: 1.5A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 6.5nC @ 10V Max Input Capacitance: 135pF @ 50V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 500mA, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028736-SIB452DK-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 13W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-75-6L Single Dimension: PowerPAK SC-75-6L Drain-Source Breakdown Voltage: 190V Continuous Drain Current at 25°C: 1.5A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 6.5nC @ 10V Max Input Capacitance: 135pF @ 50V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 500mA, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB452DK-T1-GE3 - 028736-SIB452DK-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB452DK-T1-GE3
028736-SIB452DK-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB452DK-T1-GE3 028736-SIB452DK-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028736-SIB452DK-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 13W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-75-6L Single Dimension: PowerPAK SC-75-6L Drain-Source Breakdown Voltage: 190V Continuous Drain Current at 25°C: 1.5A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 6.5nC @ 10V Max Input Capacitance: 135pF @ 50V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 500mA, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028736-SIB452DK-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 13W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-75-6L Single
Dimension: PowerPAK SC-75-6L
Drain-Source Breakdown Voltage: 190V
Continuous Drain Current at 25°C: 1.5A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 6.5nC @ 10V
Max Input Capacitance: 135pF @ 50V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 2.4 Ohm @ 500mA, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 2567409P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567409P
MOSFETs 2567409P
N-Ch PPAKSC75 190V 2.4 Ohm @ 4.5V

N-Ch PPAKSC75 190V 2.4 Ohm @ 4.5V

Supplier's Site
MOSFETs - 2567408 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567408
MOSFETs 2567408
N-Ch PPAKSC75 190V 2.4 Ohm @ 4.5V

N-Ch PPAKSC75 190V 2.4 Ohm @ 4.5V

Supplier's Site
MOSFETs - 2567409 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567409
MOSFETs 2567409
N-Ch PPAKSC75 190V 2.4 Ohm @ 4.5V

N-Ch PPAKSC75 190V 2.4 Ohm @ 4.5V

Supplier's Site
Single FETs, MOSFETs - SIB452DK-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB452DK-T1-GE3DKR-ND
Single FETs, MOSFETs SIB452DK-T1-GE3DKR-ND
N-Channel 190V 1.5A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 190V 1.5A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Single FETs, MOSFETs - SIB452DK-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB452DK-T1-GE3CT-ND
Single FETs, MOSFETs SIB452DK-T1-GE3CT-ND
N-Channel 190V 1.5A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 190V 1.5A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Single FETs, MOSFETs - SIB452DK-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB452DK-T1-GE3TR-ND
Single FETs, MOSFETs SIB452DK-T1-GE3TR-ND
N-Channel 190V 1.5A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 190V 1.5A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Singapore, Singapore
190V 1.5A MOSFET Transistor
278-SIB452DK-T1-GE3
190V 1.5A MOSFET Transistor 278-SIB452DK-T1-GE3
N-CH MOSFET 190V 1.5A 2.4R SC75-6 SM Product overview: SIB452DK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 190V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB452DK-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 190V 1.5A 2.4R SC75-6 SM Product overview: SIB452DK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 190V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB452DK-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 190V Vds 16V Vgs PowerPAK SC-75

MOSFET 190V Vds 16V Vgs PowerPAK SC-75

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIB452DK-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIB452DK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIB452DK-T1-GE3
MOSFET N-CH 190V 1.5A PPAK SC75

MOSFET N-CH 190V 1.5A PPAK SC75

Supplier's Site
Single FETs, MOSFETs - SIB452DK-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIB452DK-T1-GE3
Single FETs, MOSFETs SIB452DK-T1-GE3
MOSFET N-CH 190V 1.5A PPAK SC75

MOSFET N-CH 190V 1.5A PPAK SC75

Supplier's Site Datasheet
N Channel Mosfet, 190V, 1.5A, Sc-75; Channel Type Vishay - 16P3642 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 190V, 1.5A, Sc-75; Channel Type Vishay
16P3642
N Channel Mosfet, 190V, 1.5A, Sc-75; Channel Type Vishay 16P3642
N CHANNEL MOSFET, 190V, 1.5A, SC-75; Channel Type:N Channel; Drain Source Voltage Vds:190V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 190V, 1.5A, SC-75; Channel Type:N Channel; Drain Source Voltage Vds:190V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028736-SIB452DK-T1-GE3 2567409P SIB452DK-T1-GE3DKR-ND 278-SIB452DK-T1-GE3 SIB452DK-T1-GE3 SIB452DK-T1-GE3 SIB452DK-T1-GE3 16P3642
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB452DK-T1-GE3 MOSFETs Single FETs, MOSFETs 190V 1.5A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 190V, 1.5A, Sc-75; Channel Type Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 190 volts 190 volts
PD 2400 to 13000 milliwatts 13000 milliwatts 2400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single IGBTs - 448-AIKB30N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers