Vishay Intertechnology, Inc. Single FETs, MOSFETs SIB441EDK-T1-GE3

Description
P-Channel 12V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6
Request a Quote Datasheet
Description
P-Channel 12V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIB441EDK-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB441EDK-T1-GE3CT-ND
Single FETs, MOSFETs SIB441EDK-T1-GE3CT-ND
P-Channel 12V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

P-Channel 12V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Single FETs, MOSFETs - SIB441EDK-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB441EDK-T1-GE3DKR-ND
Single FETs, MOSFETs SIB441EDK-T1-GE3DKR-ND
P-Channel 12V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

P-Channel 12V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Single FETs, MOSFETs - SIB441EDK-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB441EDK-T1-GE3TR-ND
Single FETs, MOSFETs SIB441EDK-T1-GE3TR-ND
P-Channel 12V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

P-Channel 12V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Singapore, Singapore
12V 9A MOSFET Transistor
278-SIB441EDK-T1-GE3
12V 9A MOSFET Transistor 278-SIB441EDK-T1-GE3
Trans MOSFET P-CH 12V 9A 6-Pin PowerPAK SC-75 T/R Product overview: SIB441EDK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB441EDK-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 12V 9A 6-Pin PowerPAK SC-75 T/R Product overview: SIB441EDK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB441EDK-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB441EDK-T1-GE3 - 933769-SIB441EDK-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB441EDK-T1-GE3
933769-SIB441EDK-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB441EDK-T1-GE3 933769-SIB441EDK-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933769-SIB441EDK-T1- GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 12 V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6 Package: PowerPAK® SC-75-6 Package: Reel - TR Mounting: Surface Mount Family Name: SIB441 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SC-75-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIB441EDK-T1-GE3CT, SIB441EDK-T1-GE3DKR, SIB441EDK-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 933769-SIB441EDK-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 12 V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6
Package: PowerPAK® SC-75-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIB441
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SC-75-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIB441EDK-T1-GE3CT, SIB441EDK-T1-GE3DKR, SIB441EDK-T1-GE3TR

Buy Now Datasheet
MOSFET -12V Vds 8V Vgs PowerPAK SC-75

MOSFET -12V Vds 8V Vgs PowerPAK SC-75

Buy Now Datasheet
Mosfet, P-Ch, 12V, 9A, Powerpak Sc75 Rohs Compliant Vishay - 57AJ0377 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 12V, 9A, Powerpak Sc75 Rohs Compliant Vishay
57AJ0377
Mosfet, P-Ch, 12V, 9A, Powerpak Sc75 Rohs Compliant Vishay 57AJ0377
MOSFET, P-CH, 12V, 9A, POWERPAK SC75 ROHS COMPLIANT: YES

MOSFET, P-CH, 12V, 9A, POWERPAK SC75 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIB441EDK-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIB441EDK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIB441EDK-T1-GE3
MOSFET P-CH 12V 9A PPAK SC75-6

MOSFET P-CH 12V 9A PPAK SC75-6

Supplier's Site
Single FETs, MOSFETs - SIB441EDK-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIB441EDK-T1-GE3
Single FETs, MOSFETs SIB441EDK-T1-GE3
MOSFET P-CH 12V 9A PPAK SC75-6

MOSFET P-CH 12V 9A PPAK SC75-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIB441EDK-T1-GE3CT-ND 278-SIB441EDK-T1-GE3 933769-SIB441EDK-T1-GE3 SIB441EDK-T1-GE3 57AJ0377 SIB441EDK-T1-GE3 SIB441EDK-T1-GE3
Product Name Single FETs, MOSFETs 12V 9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB441EDK-T1-GE3 MOSFET Mosfet, P-Ch, 12V, 9A, Powerpak Sc75 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type PowerPAK® SC-75-6 Tape and Reel SOT3; PowerPAK® SC-75-6 TO-3 PowerPAKR SC-75-6 PowerPAK® SC-75-6
MOSFET Operating Mode Enhancement
V(BR)DSS 12 volts 12 volts
Transconductance 0.0170 kS
Unlock Full Specs
to access all available technical data