Vishay Precision Group 30V 4.5A MOSFET Transistor SIB4316EDK-T1-GE3

Description
Trans MOSFET N-CH 30V 4.5A 6-Pin PowerPAK SC-75 EP T/R Product overview: SIB4316EDK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB4316EDK-T1-GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 30V 4.5A 6-Pin PowerPAK SC-75 EP T/R Product overview: SIB4316EDK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB4316EDK-T1-GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4.5A MOSFET Transistor
278-SIB4316EDK-T1-GE3
30V 4.5A MOSFET Transistor 278-SIB4316EDK-T1-GE3
Trans MOSFET N-CH 30V 4.5A 6-Pin PowerPAK SC-75 EP T/R Product overview: SIB4316EDK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB4316EDK-T1-GE 3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 4.5A 6-Pin PowerPAK SC-75 EP T/R Product overview: SIB4316EDK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB4316EDK-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 959617-SIB4316EDK-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
959617-SIB4316EDK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 959617-SIB4316EDK-T1-GE3
Win Source Part Number: 959617-SIB4316EDK-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta), 6A (Tc) Rds On (Max) @ Id, Vgs: 57mOhm @ 4A, 10V Vgs(th) (Max) @ Id: 1.4V @ 250µA Power Dissipation (Max): 1.9W (Ta), 10W (Tc) Package / Case: PowerPAK® SC-75-6 Supplier Device Package: PowerPAK® SC-75-6 Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIB4316EDK-T1-GE 3TR,742-SIB4316EDK-T 1-GE3DKR,742-SIB4316 EDK-T1-GE3CT Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Win Source Part Number: 959617-SIB4316EDK-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta), 6A (Tc)
Rds On (Max) @ Id, Vgs: 57mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 1.4V @ 250µA
Power Dissipation (Max): 1.9W (Ta), 10W (Tc)
Package / Case: PowerPAK® SC-75-6
Supplier Device Package: PowerPAK® SC-75-6
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIB4316EDK-T1-GE3TR,742-SIB4316EDK-T1-GE3DKR,742-SIB4316EDK-T1-GE3CT
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Buy Now
MOSFETs - 2395373P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2395373P
MOSFETs 2395373P
N-Channel 30-V (D-S) MOSFET

N-Channel 30-V (D-S) MOSFET

Supplier's Site
MOSFETs - 2395371 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2395371
MOSFETs 2395371
N-Channel 30-V (D-S) MOSFET

N-Channel 30-V (D-S) MOSFET

Supplier's Site
MOSFETs - 2395373 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2395373
MOSFETs 2395373
N-Channel 30-V (D-S) MOSFET

N-Channel 30-V (D-S) MOSFET

Supplier's Site
Single FETs, MOSFETs - 742-SIB4316EDK-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIB4316EDK-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIB4316EDK-T1-GE3DKR-ND
N-Channel 30V 4.5A (Ta), 6A (Tc) 1.9W (Ta), 10W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 30V 4.5A (Ta), 6A (Tc) 1.9W (Ta), 10W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIB4316EDK-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIB4316EDK-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIB4316EDK-T1-GE3TR-ND
N-Channel 30V 4.5A (Ta), 6A (Tc) 1.9W (Ta), 10W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 30V 4.5A (Ta), 6A (Tc) 1.9W (Ta), 10W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIB4316EDK-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIB4316EDK-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIB4316EDK-T1-GE3CT-ND
N-Channel 30V 4.5A (Ta), 6A (Tc) 1.9W (Ta), 10W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 30V 4.5A (Ta), 6A (Tc) 1.9W (Ta), 10W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Mosfet, N-Ch, 30V, 6A, Powerpak Sc-75 Rohs Compliant Vishay - 26AK3552 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 6A, Powerpak Sc-75 Rohs Compliant Vishay
26AK3552
Mosfet, N-Ch, 30V, 6A, Powerpak Sc-75 Rohs Compliant Vishay 26AK3552
MOSFET, N-CH, 30V, 6A, POWERPAK SC-75 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 6A, POWERPAK SC-75 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIB4316EDK-T1-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIB4316EDK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIB4316EDK-T1-GE3
N-CHANNEL 30-V (D-S) MOSFET POWE

N-CHANNEL 30-V (D-S) MOSFET POWE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIB4316EDK-T1-GE3 959617-SIB4316EDK-T1-GE3 2395373P 742-SIB4316EDK-T1-GE3DKR-ND 26AK3552 SIB4316EDK-T1-GE3
Product Name 30V 4.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 6A, Powerpak Sc-75 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 1900 milliwatts 1900 to 10000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data