Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIB422EDK-T4-GE3

Description
Win Source Part Number: 1277536-SIB422EDK-T4 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 7.1A (Ta), 9A (Tc) Rds On (Max) @ Id, Vgs: 30mOhm @ 5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 2.5W (Ta), 13W (Tc) Package / Case: PowerPAK® SC-75-6 Supplier Device Package: PowerPAK® SC-75-6 Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIB422EDK-T4-GE3 TR Base Product Number: SIB422 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1277536-SIB422EDK-T4 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 7.1A (Ta), 9A (Tc) Rds On (Max) @ Id, Vgs: 30mOhm @ 5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 2.5W (Ta), 13W (Tc) Package / Case: PowerPAK® SC-75-6 Supplier Device Package: PowerPAK® SC-75-6 Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIB422EDK-T4-GE3 TR Base Product Number: SIB422 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277536-SIB422EDK-T4-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277536-SIB422EDK-T4-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277536-SIB422EDK-T4-GE3
Win Source Part Number: 1277536-SIB422EDK-T4 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 7.1A (Ta), 9A (Tc) Rds On (Max) @ Id, Vgs: 30mOhm @ 5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 2.5W (Ta), 13W (Tc) Package / Case: PowerPAK® SC-75-6 Supplier Device Package: PowerPAK® SC-75-6 Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIB422EDK-T4-GE3 TR Base Product Number: SIB422 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Win Source Part Number: 1277536-SIB422EDK-T4-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 7.1A (Ta), 9A (Tc)
Rds On (Max) @ Id, Vgs: 30mOhm @ 5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 13W (Tc)
Package / Case: PowerPAK® SC-75-6
Supplier Device Package: PowerPAK® SC-75-6
Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIB422EDK-T4-GE3TR
Base Product Number: SIB422
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Buy Now Datasheet
Singapore, Singapore
20V 7.1A 9A MOSFET Transistor
278-SIB422EDK-T4-GE3
20V 7.1A 9A MOSFET Transistor 278-SIB422EDK-T4-GE3
MOSFET N-CH 20V 7.1A/9A PPAK Product overview: SIB422EDK-T4-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.1A, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.1A, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB422EDK-T4-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 7.1A/9A PPAK Product overview: SIB422EDK-T4-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.1A, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.1A, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB422EDK-T4-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SIB422EDK-T4-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIB422EDK-T4-GE3TR-ND
Single FETs, MOSFETs 742-SIB422EDK-T4-GE3TR-ND
N-Channel 20V 7.1A (Ta), 9A (Tc) 2.5W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 20V 7.1A (Ta), 9A (Tc) 2.5W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
MOSFET 20V Vds 8V Vgs PowerPAK SC-75

MOSFET 20V Vds 8V Vgs PowerPAK SC-75

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIB422EDK-T4-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIB422EDK-T4-GE3
MOSFET N-CH 20V 7.1A/9A PPAK

MOSFET N-CH 20V 7.1A/9A PPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277536-SIB422EDK-T4-GE3 278-SIB422EDK-T4-GE3 742-SIB422EDK-T4-GE3TR-ND SIB422EDK-T4-GE3 SIB422EDK-T4-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 20V 7.1A 9A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type SOT3 Tape & Reel (TR) PowerPAK® SC-75-6 18 nC @ 10 V
MOSFET Operating Mode Enhancement
Transconductance 0.0280 kS
Unlock Full Specs
to access all available technical data