Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB422EDK-T1-GE3 SIB422EDK-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096391-SIB422EDK-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 13W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-75-6L Single Dimension: PowerPAK SC-75-6L Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 18nC @ 8V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 30 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096391-SIB422EDK-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 13W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-75-6L Single Dimension: PowerPAK SC-75-6L Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 18nC @ 8V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 30 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB422EDK-T1-GE3 - 1096391-SIB422EDK-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB422EDK-T1-GE3
1096391-SIB422EDK-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB422EDK-T1-GE3 1096391-SIB422EDK-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096391-SIB422EDK-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 13W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-75-6L Single Dimension: PowerPAK SC-75-6L Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 18nC @ 8V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 30 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 1096391-SIB422EDK-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 13W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-75-6L Single
Dimension: PowerPAK SC-75-6L
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 18nC @ 8V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 30 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - SIB422EDK-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB422EDK-T1-GE3CT-ND
Single FETs, MOSFETs SIB422EDK-T1-GE3CT-ND
N-Channel 20V 9A (Tc) 2.5W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 20V 9A (Tc) 2.5W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Single FETs, MOSFETs - SIB422EDK-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB422EDK-T1-GE3DKR-ND
Single FETs, MOSFETs SIB422EDK-T1-GE3DKR-ND
N-Channel 20V 9A (Tc) 2.5W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 20V 9A (Tc) 2.5W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Single FETs, MOSFETs - SIB422EDK-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB422EDK-T1-GE3TR-ND
Single FETs, MOSFETs SIB422EDK-T1-GE3TR-ND
N-Channel 20V 9A (Tc) 2.5W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 20V 9A (Tc) 2.5W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Singapore, Singapore
20V 9A MOSFET Transistor
278-SIB422EDK-T1-GE3
20V 9A MOSFET Transistor 278-SIB422EDK-T1-GE3
MOSFET N-CH 20V 9A SC-75-6 Product overview: SIB422EDK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB422EDK-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 9A SC-75-6 Product overview: SIB422EDK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB422EDK-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 20V Vds 8V Vgs PowerPAK SC-75

MOSFET 20V Vds 8V Vgs PowerPAK SC-75

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIB422EDK-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIB422EDK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIB422EDK-T1-GE3
MOSFET N-CH 20V 9A PPAK SC75-6

MOSFET N-CH 20V 9A PPAK SC75-6

Supplier's Site
Single FETs, MOSFETs - SIB422EDK-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIB422EDK-T1-GE3
Single FETs, MOSFETs SIB422EDK-T1-GE3
MOSFET N-CH 20V 9A PPAK SC75-6

MOSFET N-CH 20V 9A PPAK SC75-6

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 9A, Powerpak Sc75 Rohs Compliant Vishay - 57AJ0376 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 9A, Powerpak Sc75 Rohs Compliant Vishay
57AJ0376
Mosfet, N-Ch, 20V, 9A, Powerpak Sc75 Rohs Compliant Vishay 57AJ0376
MOSFET, N-CH, 20V, 9A, POWERPAK SC75 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 9A, POWERPAK SC75 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096391-SIB422EDK-T1-GE3 SIB422EDK-T1-GE3CT-ND 278-SIB422EDK-T1-GE3 SIB422EDK-T1-GE3 SIB422EDK-T1-GE3 SIB422EDK-T1-GE3 57AJ0376
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB422EDK-T1-GE3 Single FETs, MOSFETs 20V 9A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 20V, 9A, Powerpak Sc75 Rohs Compliant Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts
PD 2500 to 13000 milliwatts 13000 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data