Vishay Intertechnology, Inc. 8V 9A MOSFET Transistor SIB417AEDK-T1-GE3

Description
MOSFET P-CH 8V 9A PPAK SC75-6 Product overview: SIB417AEDK-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB417AEDK-T1-GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 8V 9A PPAK SC75-6 Product overview: SIB417AEDK-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB417AEDK-T1-GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 9A MOSFET Transistor
278-SIB417AEDK-T1-GE3
8V 9A MOSFET Transistor 278-SIB417AEDK-T1-GE3
MOSFET P-CH 8V 9A PPAK SC75-6 Product overview: SIB417AEDK-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB417AEDK-T1-GE 3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 8V 9A PPAK SC75-6 Product overview: SIB417AEDK-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB417AEDK-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB417AEDK-T1-GE3 - 933768-SIB417AEDK-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB417AEDK-T1-GE3
933768-SIB417AEDK-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB417AEDK-T1-GE3 933768-SIB417AEDK-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933768-SIB417AEDK-T1 -GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 8 V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6L Single Package: Reel - TR Package: PowerPAK® SC-75-6L Mounting: Surface Mount Part Status: Obsolete Family Name: SIB417 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SC-75-6L Single ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: SIB417AEDK-T1-GE3TR, SIB417AEDKT1GE3, SIB417AEDK-T1-GE3DKR , SIB417AEDK-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 933768-SIB417AEDK-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 8 V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6L Single
Package: Reel - TR
Package: PowerPAK® SC-75-6L
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SIB417
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SC-75-6L Single
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SIB417AEDK-T1-GE3TR, SIB417AEDKT1GE3, SIB417AEDK-T1-GE3DKR, SIB417AEDK-T1-GE3CT

Buy Now Datasheet
Single FETs, MOSFETs - SIB417AEDK-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB417AEDK-T1-GE3TR-ND
Single FETs, MOSFETs SIB417AEDK-T1-GE3TR-ND
P-Channel 8V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

P-Channel 8V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIB417AEDK-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIB417AEDK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIB417AEDK-T1-GE3
MOSFET P-CH 8V 9A PPAK SC75-6

MOSFET P-CH 8V 9A PPAK SC75-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SIB417AEDK-T1-GE3 933768-SIB417AEDK-T1-GE3 SIB417AEDK-T1-GE3TR-ND SIB417AEDK-T1-GE3
Product Name 8V 9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB417AEDK-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2400 milliwatts
Unlock Full Specs
to access all available technical data