Win Source Part Number: 1277502-SIB411DK-T1-
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Rds On (Max) @ Id, Vgs: 66mOhm @ 3.3A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 2.4W (Ta), 13W (Tc)
Package / Case: PowerPAK® SC-75-6
Supplier Device Package: PowerPAK® SC-75-6
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 8 V
Input Capacitance (Ciss) (Max) @ Vds: 470 pF @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIB411
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
MOSFET P-CH 20V 9A PPAK SC75-6
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 1277502-SIB411DK-T1-GE3 | SIB411DK-T1-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |