Vishay Intertechnology, Inc. Single FETs, MOSFETs SIB410DK-T1-GE3

Description
N-Channel 30V 9A (Tc) 2.5W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6
Request a Quote Datasheet
Description
N-Channel 30V 9A (Tc) 2.5W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIB410DK-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB410DK-T1-GE3TR-ND
Single FETs, MOSFETs SIB410DK-T1-GE3TR-ND
N-Channel 30V 9A (Tc) 2.5W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 30V 9A (Tc) 2.5W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277562-SIB410DK-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277562-SIB410DK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277562-SIB410DK-T1-GE3
Win Source Part Number: 1277562-SIB410DK-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 42mOhm @ 3.8A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 2.5W (Ta), 13W (Tc) Package / Case: PowerPAK® SC-75-6 Supplier Device Package: PowerPAK® SC-75-6 Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 8 V Input Capacitance (Ciss) (Max) @ Vds: 560 pF @ 15 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIB410DK-T1-GE3CT,SI B410DK-T1-GE3TR,SIB4 10DK-T1-GE3DKR Base Product Number: SIB410 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1277562-SIB410DK-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Rds On (Max) @ Id, Vgs: 42mOhm @ 3.8A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 13W (Tc)
Package / Case: PowerPAK® SC-75-6
Supplier Device Package: PowerPAK® SC-75-6
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 8 V
Input Capacitance (Ciss) (Max) @ Vds: 560 pF @ 15 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIB410DK-T1-GE3CT,SIB410DK-T1-GE3TR,SIB410DK-T1-GE3DKR
Base Product Number: SIB410
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIB410DK-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIB410DK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIB410DK-T1-GE3
MOSFET N-CH 30V 9A PPAK SC75-6

MOSFET N-CH 30V 9A PPAK SC75-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number SIB410DK-T1-GE3TR-ND 1277562-SIB410DK-T1-GE3 SIB410DK-T1-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1010EZSTRL - 1020694-AUIRF1010EZSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 140000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details