Vishay Precision Group Single FETs, MOSFETs SIB406EDK-T1-GE3

Description
N-Channel 20V 6A (Tc) 1.95W (Ta), 10W (Tc) Surface Mount PowerPAK® SC-75-6
Request a Quote Datasheet
Description
N-Channel 20V 6A (Tc) 1.95W (Ta), 10W (Tc) Surface Mount PowerPAK® SC-75-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIB406EDK-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB406EDK-T1-GE3CT-ND
Single FETs, MOSFETs SIB406EDK-T1-GE3CT-ND
N-Channel 20V 6A (Tc) 1.95W (Ta), 10W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 20V 6A (Tc) 1.95W (Ta), 10W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Single FETs, MOSFETs - SIB406EDK-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB406EDK-T1-GE3DKR-ND
Single FETs, MOSFETs SIB406EDK-T1-GE3DKR-ND
N-Channel 20V 6A (Tc) 1.95W (Ta), 10W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 20V 6A (Tc) 1.95W (Ta), 10W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Single FETs, MOSFETs - SIB406EDK-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB406EDK-T1-GE3TR-ND
Single FETs, MOSFETs SIB406EDK-T1-GE3TR-ND
N-Channel 20V 6A (Tc) 1.95W (Ta), 10W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 20V 6A (Tc) 1.95W (Ta), 10W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Singapore, Singapore
20V 5.1A SOT-23 MOSFET Transistor
278-SIB406EDK-T1-GE3
20V 5.1A SOT-23 MOSFET Transistor 278-SIB406EDK-T1-GE3
N-CH MOSFET, 20V, 5.1A, 46mR, SOT-23, Tape & Reel Product overview: SIB406EDK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB406EDK-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET, 20V, 5.1A, 46mR, SOT-23, Tape & Reel Product overview: SIB406EDK-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB406EDK-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB406EDK-T1-GE3 - 894950-SIB406EDK-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB406EDK-T1-GE3
894950-SIB406EDK-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB406EDK-T1-GE3 894950-SIB406EDK-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894950-SIB406EDK-T1- GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 6A (Tc) 1.95W (Ta), 10W (Tc) Surface Mount PowerPAK® SC-75-6 Package: PowerPAK® SC-75-6 Package: Reel - TR Mounting: Surface Mount Family Name: SIB406 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SC-75-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIB406EDK-T1-GE3CT, SIB406EDK-T1-GE3TR, SIB406EDK-T1-GE3DKR, SIB406EDKT1GE3

Manufacturer: Vishay
Win Source Part Number: 894950-SIB406EDK-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 6A (Tc) 1.95W (Ta), 10W (Tc) Surface Mount PowerPAK® SC-75-6
Package: PowerPAK® SC-75-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIB406
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SC-75-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIB406EDK-T1-GE3CT, SIB406EDK-T1-GE3TR, SIB406EDK-T1-GE3DKR, SIB406EDKT1GE3

Buy Now Datasheet
Mosfet, N Channel, 20V, 6A, Powerpak Sc75-6; Channel Type Vishay - 17X9996 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 6A, Powerpak Sc75-6; Channel Type Vishay
17X9996
Mosfet, N Channel, 20V, 6A, Powerpak Sc75-6; Channel Type Vishay 17X9996
MOSFET, N CHANNEL, 20V, 6A, POWERPAK SC75-6; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 6A, POWERPAK SC75-6; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 20V, 6A, Powerpak Sc75-6, Full Reel; Channel Type Vishay - 15R4846 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 6A, Powerpak Sc75-6, Full Reel; Channel Type Vishay
15R4846
Mosfet, N Channel, 20V, 6A, Powerpak Sc75-6, Full Reel; Channel Type Vishay 15R4846
MOSFET, N CHANNEL, 20V, 6A, POWERPAK SC75-6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:10W RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 6A, POWERPAK SC75-6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:10W RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SIB406EDK-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIB406EDK-T1-GE3
Single FETs, MOSFETs SIB406EDK-T1-GE3
MOSFET N-CH 20V 6A PPAK SC75-6

MOSFET N-CH 20V 6A PPAK SC75-6

Supplier's Site Datasheet
MOSFET 20V Vds 12V Vgs PowerPAK SC-75

MOSFET 20V Vds 12V Vgs PowerPAK SC-75

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIB406EDK-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIB406EDK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIB406EDK-T1-GE3
MOSFET N-CH 20V 6A PPAK SC75-6

MOSFET N-CH 20V 6A PPAK SC75-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIB406EDK-T1-GE3CT-ND 278-SIB406EDK-T1-GE3 894950-SIB406EDK-T1-GE3 17X9996 15R4846 SIB406EDK-T1-GE3 SIB406EDK-T1-GE3 SIB406EDK-T1-GE3
Product Name Single FETs, MOSFETs 20V 5.1A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB406EDK-T1-GE3 Mosfet, N Channel, 20V, 6A, Powerpak Sc75-6; Channel Type Vishay Mosfet, N Channel, 20V, 6A, Powerpak Sc75-6, Full Reel; Channel Type Vishay Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® SC-75-6 SOT3; PowerPAK® SC-75-6 TO-3 TO-3 PowerPAK® SC-75-6 PowerPAKR SC-75-6
PD 10000 milliwatts 10000 milliwatts 1950 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data