Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIB404DK-T1-GE3

Description
Win Source Part Number: 1277560-SIB404DK-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 19mOhm @ 3A, 4.5V Vgs(th) (Max) @ Id: 800mV @ 250µA Power Dissipation (Max): 2.5W (Ta), 13W (Tc) Package / Case: PowerPAK® SC-75-6 Supplier Device Package: PowerPAK® SC-75-6 Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 4.5 V Vgs (Max): ±5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIB404DK-T1-GE3CT,SI B404DK-T1-GE3DKR,SIB 404DK-T1-GE3,SIB404D K-T1-GE3TR Base Product Number: SIB404 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1277560-SIB404DK-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 19mOhm @ 3A, 4.5V Vgs(th) (Max) @ Id: 800mV @ 250µA Power Dissipation (Max): 2.5W (Ta), 13W (Tc) Package / Case: PowerPAK® SC-75-6 Supplier Device Package: PowerPAK® SC-75-6 Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 4.5 V Vgs (Max): ±5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIB404DK-T1-GE3CT,SI B404DK-T1-GE3DKR,SIB 404DK-T1-GE3,SIB404D K-T1-GE3TR Base Product Number: SIB404 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277560-SIB404DK-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277560-SIB404DK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277560-SIB404DK-T1-GE3
Win Source Part Number: 1277560-SIB404DK-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 19mOhm @ 3A, 4.5V Vgs(th) (Max) @ Id: 800mV @ 250µA Power Dissipation (Max): 2.5W (Ta), 13W (Tc) Package / Case: PowerPAK® SC-75-6 Supplier Device Package: PowerPAK® SC-75-6 Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 4.5 V Vgs (Max): ±5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIB404DK-T1-GE3CT,SI B404DK-T1-GE3DKR,SIB 404DK-T1-GE3,SIB404D K-T1-GE3TR Base Product Number: SIB404 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V

Win Source Part Number: 1277560-SIB404DK-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Rds On (Max) @ Id, Vgs: 19mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id: 800mV @ 250µA
Power Dissipation (Max): 2.5W (Ta), 13W (Tc)
Package / Case: PowerPAK® SC-75-6
Supplier Device Package: PowerPAK® SC-75-6
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 4.5 V
Vgs (Max): ±5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIB404DK-T1-GE3CT,SIB404DK-T1-GE3DKR,SIB404DK-T1-GE3,SIB404DK-T1-GE3TR
Base Product Number: SIB404
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V

Buy Now Datasheet
Singapore, Singapore
12V 9A MOSFET Transistor
278-SIB404DK-T1-GE3
12V 9A MOSFET Transistor 278-SIB404DK-T1-GE3
MOSFET N-CH 12V 9A PPAK SC75-6 Product overview: SIB404DK-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB404DK-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 9A PPAK SC75-6 Product overview: SIB404DK-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIB404DK-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIB404DK-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIB404DK-T1-GE3TR-ND
Single FETs, MOSFETs SIB404DK-T1-GE3TR-ND
N-Channel 12V 9A (Tc) 2.5W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

N-Channel 12V 9A (Tc) 2.5W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIB404DK-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIB404DK-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIB404DK-T1-GE3
MOSFET N-CH 12V 9A PPAK SC75-6

MOSFET N-CH 12V 9A PPAK SC75-6

Supplier's Site
Single FETs, MOSFETs - SIB404DK-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIB404DK-T1-GE3
Single FETs, MOSFETs SIB404DK-T1-GE3
MOSFET N-CH 12V 9A PPAK SC75-6

MOSFET N-CH 12V 9A PPAK SC75-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277560-SIB404DK-T1-GE3 278-SIB404DK-T1-GE3 SIB404DK-T1-GE3TR-ND SIB404DK-T1-GE3 SIB404DK-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 12V 9A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 Tape & Reel (TR) PowerPAK® SC-75-6 PowerPAKR SC-75-6 PowerPAK® SC-75-6
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details