N-Channel 40V 30A (Tc) 19.2W (Tc) Surface Mount PowerPAK® SC-70-6 Single
N-Channel 40V 30A (Tc) 19.2W (Tc) Surface Mount PowerPAK® SC-70-6 Single
N-Channel 40V 30A (Tc) 19.2W (Tc) Surface Mount PowerPAK® SC-70-6 Single
Win Source Part Number: 1277623-SIAA40DJ-T1-
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 12.5mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power Dissipation (Max): 19.2W (Tc)
Package / Case: PowerPAK® SC-70-6
Supplier Device Package: PowerPAK® SC-70-6 Single
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1200 pF @ 20 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIAA40DJ-T1-GE3DKR,7
Base Product Number: SIAA40
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Power Field-Effect Transistor, Product overview: SIAA40DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIAA40DJ-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 30A PPAK SC70-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SIAA40DJ-T1-GE3DKR-ND | 1277623-SIAA40DJ-T1-GE3 | 278-SIAA40DJ-T1-GE3 | SIAA40DJ-T1-GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |