Vishay Precision Group Single FETs, MOSFETs SIAA02DJ-T1-GE3

Description
N-Channel 20V 22A (Ta), 52A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet
Description
N-Channel 20V 22A (Ta), 52A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIAA02DJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIAA02DJ-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIAA02DJ-T1-GE3DKR-ND
N-Channel 20V 22A (Ta), 52A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 20V 22A (Ta), 52A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIAA02DJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIAA02DJ-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIAA02DJ-T1-GE3CT-ND
N-Channel 20V 22A (Ta), 52A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 20V 22A (Ta), 52A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIAA02DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIAA02DJ-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIAA02DJ-T1-GE3TR-ND
N-Channel 20V 22A (Ta), 52A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 20V 22A (Ta), 52A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Singapore, Singapore
20V 52A MOSFET Transistor
278-SIAA02DJ-T1-GE3
20V 52A MOSFET Transistor 278-SIAA02DJ-T1-GE3
Trans MOSFET N-CH 20V 52A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIAA02DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIAA02DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 52A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIAA02DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIAA02DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIAA02DJ-T1-GE3 - 894949-SIAA02DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIAA02DJ-T1-GE3
894949-SIAA02DJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIAA02DJ-T1-GE3 894949-SIAA02DJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894949-SIAA02DJ-T1-G E3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 22A (Ta), 52A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6 Package: PowerPAK® SC-70-6 Package: Reel - TR Mounting: Surface Mount Family Name: SIAA02 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.29.0095 Other Part Number: 742-SIAA02DJ-T1-GE3D KR, 742-SIAA02DJ-T1-GE3C T, 742-SIAA02DJ-T1-GE3T R

Manufacturer: Vishay
Win Source Part Number: 894949-SIAA02DJ-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 22A (Ta), 52A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6
Package: PowerPAK® SC-70-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIAA02
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.29.0095
Other Part Number: 742-SIAA02DJ-T1-GE3DKR, 742-SIAA02DJ-T1-GE3CT, 742-SIAA02DJ-T1-GE3TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIAA02DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIAA02DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIAA02DJ-T1-GE3
MOSFET N-CH 20V 22A/52A PPAK

MOSFET N-CH 20V 22A/52A PPAK

Supplier's Site
Mosfet, N-Ch, 20V, 52A, 150Deg C, 19W Rohs Compliant Vishay - 40AH5356 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 52A, 150Deg C, 19W Rohs Compliant Vishay
40AH5356
Mosfet, N-Ch, 20V, 52A, 150Deg C, 19W Rohs Compliant Vishay 40AH5356
MOSFET, N-CH, 20V, 52A, 150DEG C, 19W ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 52A, 150DEG C, 19W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIAA02DJ-T1-GE3DKR-ND 278-SIAA02DJ-T1-GE3 894949-SIAA02DJ-T1-GE3 SIAA02DJ-T1-GE3 40AH5356
Product Name Single FETs, MOSFETs 20V 52A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIAA02DJ-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 52A, 150Deg C, 19W Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel
Package Type PowerPAK® SC-70-6 Tape and Reel SOT3; PowerPAK® SC-70-6 PowerPAKR SC-70-6 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products