Vishay Intertechnology, Inc. 190V 0.95A MOSFET Transistor SIA950DJ-T1-GE3

Description
MOSFET 2N-CH 190V 0.95A SC70-6 Product overview: SIA950DJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190V, 0.95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 190V, 0.95A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIA950DJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 190V 0.95A SC70-6 Product overview: SIA950DJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190V, 0.95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 190V, 0.95A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIA950DJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
190V 0.95A MOSFET Transistor
289-SIA950DJ-T1-GE3
190V 0.95A MOSFET Transistor 289-SIA950DJ-T1-GE3
MOSFET 2N-CH 190V 0.95A SC70-6 Product overview: SIA950DJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190V, 0.95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 190V, 0.95A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIA950DJ-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 190V 0.95A SC70-6 Product overview: SIA950DJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190V, 0.95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 190V, 0.95A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIA950DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA950DJ-T1-GE3 - 933766-SIA950DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA950DJ-T1-GE3
933766-SIA950DJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA950DJ-T1-GE3 933766-SIA950DJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933766-SIA950DJ-T1-G E3 Series: LITTLE FOOT® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 190V 950mA 7W Surface Mount PowerPAK® SC-70-6 Dual Package: Reel - TR Package: PowerPAK® SC-70-6 Dual Mounting: Surface Mount Part Status: Obsolete Family Name: SIA950 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SC-70-6 Dual ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SIA950DJ-T1-GE3TR, SIA950DJ-T1-GE3DKR, SIA950DJT1GE3, SIA950DJ-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 933766-SIA950DJ-T1-GE3
Series: LITTLE FOOT®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 190V 950mA 7W Surface Mount PowerPAK® SC-70-6 Dual
Package: Reel - TR
Package: PowerPAK® SC-70-6 Dual
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SIA950
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SC-70-6 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SIA950DJ-T1-GE3TR, SIA950DJ-T1-GE3DKR, SIA950DJT1GE3, SIA950DJ-T1-GE3CT

Buy Now Datasheet
FET, MOSFET Arrays - SIA950DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA950DJ-T1-GE3TR-ND
FET, MOSFET Arrays SIA950DJ-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 190V 950mA 7W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 N-Channel (Dual) 190V 950mA 7W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA950DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA950DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA950DJ-T1-GE3
MOSFET 2N-CH 190V 0.95A SC70-6

MOSFET 2N-CH 190V 0.95A SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-SIA950DJ-T1-GE3 933766-SIA950DJ-T1-GE3 SIA950DJ-T1-GE3TR-ND SIA950DJ-T1-GE3
Product Name 190V 0.95A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA950DJ-T1-GE3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data